Vishay Precision Group SCRs VS-40TPS12L-M3

Description
SCR 1.2kV 55A Standard Recovery Through Hole TO-247AD
Request a Quote Datasheet
Description
SCR 1.2kV 55A Standard Recovery Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 112-VS-40TPS12L-M3-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 55A Standard Recovery Through Hole TO-247AD

SCR 1.2kV 55A Standard Recovery Through Hole TO-247AD

Buy Now Datasheet
Scr Thyristor, 55A, 1.2Kv, To-247Ad; Peak Repetitive Off-State Voltage, Vdrm Vishay - 95AC2467 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 55A, 1.2Kv, To-247Ad; Peak Repetitive Off-State Voltage, Vdrm Vishay
95AC2467
Scr Thyristor, 55A, 1.2Kv, To-247Ad; Peak Repetitive Off-State Voltage, Vdrm Vishay 95AC2467
SCR THYRISTOR, 55A, 1.2KV, TO-247AD; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:150mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-247AD; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 55A, 1.2KV, TO-247AD; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:150mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-247AD; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet
SCRs Single SCR Alt VS-40TPS12-M3

SCRs Single SCR Alt VS-40TPS12-M3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-40TPS12L-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-40TPS12L-M3
Discrete Semiconductor Products - Thyristors - SCRs VS-40TPS12L-M3
SCR 1.2KV 55A TO247AD

SCR 1.2KV 55A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 112-VS-40TPS12L-M3-ND 95AC2467 VS-40TPS12L-M3 VS-40TPS12L-M3
Product Name SCRs Scr Thyristor, 55A, 1.2Kv, To-247Ad; Peak Repetitive Off-State Voltage, Vdrm Vishay SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type TO-247-3 TO-247AD TO-247-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B611-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Scr Thyristor, 1.4Kv, 250A Rohs Compliant Infineon - 42AH2126 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers