SCR 400V 660A Standard Recovery Chassis Mount TO-200AB, A-PUK
SCR 400V 660A A-PUK
SCR THYRISTOR, 350A, 400V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:660A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
SCR Modules 400 Volt 350 Amp
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | ST180C04C0-ND | VS-ST180C04C0 | 07B3311 | VS-ST180C04C0 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 350A, 400V, To-200Ab; Scr Module Type Vishay | SCR Modules |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-200AB, A-PUK | TO-200AB, A-PUK | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |