Vishay Precision Group Discrete Semiconductor Products Thyristors SCRs VS-30TPS16-M3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Thyristors SCRs Package: Tube Product Status: Active Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 45 mA Voltage - On State (Vtm) (Max): 1.3 V Current - On State (It (AV)) (Max): 20 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Thyristors SCRs Package: Tube Product Status: Active Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 45 mA Voltage - On State (Vtm) (Max): 1.3 V Current - On State (It (AV)) (Max): 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Thyristors SCRs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Thyristors SCRs
Discrete Semiconductor Products Thyristors SCRs
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Thyristors SCRs Package: Tube Product Status: Active Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 45 mA Voltage - On State (Vtm) (Max): 1.3 V Current - On State (It (AV)) (Max): 20 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Thyristors SCRs
Package: Tube
Product Status: Active
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 45 mA
Voltage - On State (Vtm) (Max): 1.3 V
Current - On State (It (AV)) (Max): 20 A

Buy Now Datasheet
SCRs - 112-VS-30TPS16-M3-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 30A Standard Recovery Through Hole TO-247AC

SCR 1.6kV 30A Standard Recovery Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-30TPS16-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-30TPS16-M3
Discrete Semiconductor Products - Thyristors - SCRs VS-30TPS16-M3
SCR 1.6KV 30A TO247AC

SCR 1.6KV 30A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 112-VS-30TPS16-M3-ND VS-30TPS16-M3
Product Name Discrete Semiconductor Products Thyristors SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B554SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details