SCR 400V 780A Standard Recovery Chassis Mount TO-200AB, A-PUK
SCR 400V 780A A-PUK
SCR Modules 400 Volt 410 Amp
SCR THYRISTOR, 410A, 400V; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:150mA; Average On State Current:410A; On State RMS Current:780A; No. of Pins:2Pins; Peak Non Repetitive Surge Current:5.7kA; Product Range:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | ST230C04C0-ND | VS-ST230C04C0 | VS-ST230C04C0 | 08F8231 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCR Modules | Scr Thyristor, 410A, 400V; Peak Repetitive Off State Voltage Vishay |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-200AB, A-PUK | TO-200AB, A-PUK | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 400 volts |