Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763870-VS-50RIA100
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: TO-208AC, TO-65-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 1000V
Current - Non Rep. Surge 50, 60Hz (Itsm): 1430A, 1490A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AC (TO-65)
Current - On State (It (RMS)) (Maximum): 80A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 100mA
Current - Hold (Ih) (Maximum): 200mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 50A
Current - Off State (Maximum): 15mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
1000V 50A Phase Control SCR TO-208AC
1000V 50A Phase Control SCR TO-208AC
1000V 50A Phase Control SCR TO-208AC
SCR 1kV 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)
SCR 1KV 80A TO208AC
VISHAY Semiconductors VS-50RIA100
SCR THYRISTOR, 50A, 1KV, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
Thyristor, 1000 V, 100 mA, 50 A, 80 A, TO-208AC, 3 RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 763870-VS-50RIA100 | 8172459 | 8172459P | 112-VS-50RIA100-ND | VS-50RIA100 | 09F7086 | |
| Product Name | SCRs - Single - VS-50RIA100 | Thyristors | Thyristors | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor/SCR/Triac/Diac/Alternistor | Scr Thyristor, 50A, 1Kv, To-208Ac; Scr Module Type Vishay |
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | SCR | |
| Package Type | TO-208AC, TO-65-3, Stud | To-65 | TO-65 | TO-208AC, TO-65-3, Stud | TO-208AC, TO-65-3, Stud | ||
| VDRM | 1000 volts | 1000 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |