SCR 800V 175A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)
SCR 800V 175A TO209AC
SCRs Thyristors - TO-83/94 COM RD-e3
SCR THYRISTOR, 110A, 800V, TO-209AC; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average On State Current:110A; On State RMS Current:175A; Thyristor Case Style:TO-94; No. of Pins:3Pins; MSL:- RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-ST110S08P0V-ND | VS-ST110S08P0V | VS-ST110S08P0V | 99F8765 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 110A, 800V, To-209Ac; Peak Repetitive Off State Voltage Vishay |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-209AC, TO-94-4, Stud | TO-209AC, TO-94-4, Stud | TO-94 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |