SCR 1.2kV 125A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)
SCR,TO-94,1200V,80A,
SCR 1.2KV 125A TO209AC
THYRISTOR, 1.2KV, 80A, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:120mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
SCRs 80 Amp 1200 Volt 1990 Amp ITSM
| DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-80RIA120PBFGI-ND | VS-80RIA120PBF | VS-80RIA120PBF | 55M2603 | VS-80RIA120PBF |
| Product Name | SCRs | VISH Phase Control | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 1.2Kv, 80A, To-209Ac; Scr Module Type Vishay | SCRs |
| Thyristor Type | SCR | SCR | SCR | ||
| Package Type | TO-209AC, TO-94-4, Stud | TO-209AC, TO-94-4, Stud | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |