SCR 1.2kV 660A Standard Recovery Chassis Mount TO-200AB, A-PUK
SCR Modules 1200 Volt 350 Amp
SCR THYRISTOR, 350A, 1.2KV TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:660A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
SCR 1.2KV 660A A-PUK
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | ST180C12C0-ND | VS-ST180C12C0 | 07B3312 | VS-ST180C12C0 |
| Product Name | SCRs | SCR Modules | Scr Thyristor, 350A, 1.2Kv To-200Ab; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-200AB, A-PUK | TO-200AB, A-PUK | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |