SCR 1.6kV 314A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
SCR THYRISTOR, 200A, 1.6KV TO-209AB; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average On State Current:200A; On State RMS Current:314A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:5kA RoHS Compliant: No
SCR Modules Thyristors - TO-93 COMP RND-e3
SCR 1.6KV 314A TO209AB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-ST180S16P0GI-ND | 07B3318 | VS-ST180S16P0 | VS-ST180S16P0 |
| Product Name | SCRs | Scr Thyristor, 200A, 1.6Kv To-209Ab; Peak Repetitive Off State Voltage Vishay | SCR Modules | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-209AB, TO-93-4, Stud | TO-209AB, TO-93-4, Stud | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |