Win Source Part Number: 1096347-VS-ST230C16C
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 12
Current - Hold (Ih) (Max): 600 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 150 mA
Voltage - On State (Vtm) (Max): 1.69 V
Current - On State (It (AV)) (Max): 410 A
Current - On State (It (RMS)) (Max): 780 A
Current - Off State (Max): 30 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 5700A, 5970A
SCR Type: Standard Recovery
Mounting Type: Chassis Mount
Package / Case: TO-200AB, A-PUK
Supplier Device Package: TO-200AB, A-PUK
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *ST230C16C0,VSST230C
Base Product Number: ST230
SCR 1.6kV 780A Standard Recovery Chassis Mount TO-200AB, A-PUK
SCR Modules 1600 Volt 410 Amp
SCR 1.6KV 780A A-PUK
SCR THYRISTOR, 410A, 1.6KV TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:410A; On State RMS Current:780A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1096347-VS-ST230C16C0 | ST230C16C0-ND | VS-ST230C16C0 | VS-ST230C16C0 | 08F8237 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCR Modules | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 410A, 1.6Kv To-200Ab; Scr Module Type Vishay |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | Bulk | TO-200AB, A-PUK | TO-200AB, A-PUK | ||
| VDRM | 1600 volts | 1600 volts |