SCR 600V 1130A Standard Recovery Chassis Mount TO-200AB, A-PUK
SCR Modules 600 Volt 500 Amp
SCR THYRISTOR, 500A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:500A; On State RMS Current:1.13kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
SCR 600V 1130A A-PUK
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-ST280CH06C0-ND | VS-ST280CH06C0 | 07B3360 | VS-ST280CH06C0 |
| Product Name | SCRs | SCR Modules | Scr Thyristor, 500A, 600V, To-200Ab; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-200AB, A-PUK | TO-200AB, A-PUK | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |