Vishay Precision Group SCRs VS-ST1000C20K0

Description
SCR 2kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk)
Request a Quote Datasheet
Description
SCR 2kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - ST1000C20K0-ND - DigiKey
Thief River Falls, MN, United States
SCR 2kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk)

SCR 2kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk)

Buy Now Datasheet
Scr Thyristor, 1.47Ka, 2Kv, A 24; Peak Repetitive Off State Voltage Vishay - 07B3285 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.47Ka, 2Kv, A 24; Peak Repetitive Off State Voltage Vishay
07B3285
Scr Thyristor, 1.47Ka, 2Kv, A 24; Peak Repetitive Off State Voltage Vishay 07B3285
SCR THYRISTOR, 1.47KA, 2KV, A 24; Peak Repetitive Off State Voltage:2kV; Gate Trigger Current Max:200mA; Average On State Current:1.473kA; On State RMS Current:2.913kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 1.47KA, 2KV, A 24; Peak Repetitive Off State Voltage:2kV; Gate Trigger Current Max:200mA; Average On State Current:1.473kA; On State RMS Current:2.913kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VS-ST1000C20K0
SCR Modules VS-ST1000C20K0
SCR Modules 2000 Volt 1473 Amp

SCR Modules 2000 Volt 1473 Amp

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST1000C20K0
Discrete Semiconductor Products - Thyristors - SCRs VS-ST1000C20K0
SCR 2KV 2913A A24

SCR 2KV 2913A A24

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number ST1000C20K0-ND 07B3285 VS-ST1000C20K0 VS-ST1000C20K0
Product Name SCRs Scr Thyristor, 1.47Ka, 2Kv, A 24; Peak Repetitive Off State Voltage Vishay SCR Modules Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type TO-200AC, K-PUK, A-24 TO-200AC TO-200AC, K-PUK, A-24
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Discs - T2563N80TOH PR - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T17240L-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Thyristor Diode Module, 600V, 90A; Scr Module Type Sensata/crydom - 73M2714 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers