SCR 800V 690A Standard Recovery Chassis Mount TO-200AB, A-PUK
SCR 800V 690A A-PUK
SCR THYRISTOR, 370A, 800V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average Forward Current:370A; On State RMS Current:690A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 112-VS-ST183C08CFN0-ND | VS-ST183C08CFN0 | VS-ST183C08CFN0 | 07B3323 |
| Product Name | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 370A, 800V, To-200Ab; Scr Module Type Vishay |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-200AB, A-PUK | TO-200AB, A-PUK | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |