SCR 1.2kV 780A Standard Recovery Chassis Mount TO-200AB, A-PUK
SCR 1.2KV 780A A-PUK
SCR Modules 1200 Volt 410 Amp
SCR THYRISTOR, 410A, 1.2KV TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:410A; On State RMS Current:780A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-ST230C12C0GI-ND | VS-ST230C12C0 | VS-ST230C12C0 | VS-ST230C12C0 | 08F8235 |
| Product Name | SCRs | VISH Phase Control | Discrete Semiconductor Products - Thyristors - SCRs | SCR Modules | Scr Thyristor, 410A, 1.2Kv To-200Ab; Scr Module Type Vishay |
| Thyristor Type | SCR | SCR | SCR | ||
| Package Type | TO-200AB, A-PUK | TO-200AB, A-PUK | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |