SCR 2.4kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk)
SCR,TO-200AD,2400V,1
SCR THYRISTOR, 1.47KA, 2.4KV, A 24; Peak Repetitive Off State Voltage:2.4kV; Gate Trigger Current Max:200mA; Average On State Current:1.473kA; On State RMS Current:2.913kA; No. of Pins:2Pins; Peak Non Repetitive Surge Current:20A RoHS Compliant: Yes
SCR 2.4KV 2913A A24
SCR Modules 2400 Volt 1473 Amp
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | ST1000C24K0-ND | VS-ST1000C24K0 | 07B3287 | VS-ST1000C24K0 | VS-ST1000C24K0 |
| Product Name | SCRs | VISH Phase Control | Scr Thyristor, 1.47Ka, 2.4Kv, A 24; Peak Repetitive Off State Voltage Vishay | Discrete Semiconductor Products - Thyristors - SCRs | SCR Modules |
| Thyristor Type | SCR | SCR | SCR | ||
| Package Type | TO-200AC, K-PUK, A-24 | TO-200AC, K-PUK, A-24 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Pin Count | 2 |