Vishay Precision Group SCRs VS-40TTS12HM3

Description
SCR 1.2kV 40A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet
Description
SCR 1.2kV 40A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-40TTS12HM3-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 40A Standard Recovery Through Hole TO-220-3

SCR 1.2kV 40A Standard Recovery Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1038553-VS-40TTS12HM3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1038553-VS-40TTS12HM3
Discrete Semiconductor Products - Thyristors - SCRs 1038553-VS-40TTS12HM3
Win Source Part Number: 1038553-VS-40TTS12HM 3 Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Automotive, AEC-Q101 Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 100 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 35 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 40 A Current - Off State (Max): 500 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 140°C (TJ) Alternative Parts (Cross-Reference): VS-40TTS12HM3VS40TTS 12HM3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 40TTS12

Win Source Part Number: 1038553-VS-40TTS12HM3
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Automotive, AEC-Q101
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 100 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 35 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 25 A
Current - On State (It (RMS)) (Max): 40 A
Current - Off State (Max): 500 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Alternative Parts (Cross-Reference): VS-40TTS12HM3VS40TTS12HM3;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 40TTS12

Buy Now Datasheet
SCRs Single thyristor AEC-Q101

SCRs Single thyristor AEC-Q101

Buy Now Datasheet
Scr Thyristor, Aec-Q101, 40A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay - 95AC2469 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, Aec-Q101, 40A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay
95AC2469
Scr Thyristor, Aec-Q101, 40A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay 95AC2469
SCR THYRISTOR, AEC-Q101, 40A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:35mA; Current It av:25A; On State RMS Current IT(rms):40A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak RoHS Compliant: Yes

SCR THYRISTOR, AEC-Q101, 40A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:35mA; Current It av:25A; On State RMS Current IT(rms):40A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-40TTS12HM3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-40TTS12HM3
Discrete Semiconductor Products - Thyristors - SCRs VS-40TTS12HM3
SCR 1.2KV 40A TO220AB

SCR 1.2KV 40A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number VS-40TTS12HM3-ND 1038553-VS-40TTS12HM3 VS-40TTS12HM3 95AC2469 VS-40TTS12HM3
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, Aec-Q101, 40A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-220; TO-220-3 Tube TO-220; TO-220AB TO-220-3
Operating Temperature -40 to 140 C (-40 to 284 F) -40 to 140 C (-40 to 284 F) -40 to 140 C (-40 to 284 F)
VDRM 1200 volts 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T420N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details