Vishay Precision Group SCRs VS-ST1000C16K0

Description
SCR 1.6kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk)
Request a Quote Datasheet
Description
SCR 1.6kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-ST1000C16K0-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk)

SCR 1.6kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk)

Buy Now Datasheet
Scr Thyristor, 1.47Ka, 1.6Kv, A 24; Peak Repetitive Off State Voltage Vishay - 07B3283 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.47Ka, 1.6Kv, A 24; Peak Repetitive Off State Voltage Vishay
07B3283
Scr Thyristor, 1.47Ka, 1.6Kv, A 24; Peak Repetitive Off State Voltage Vishay 07B3283
SCR THYRISTOR, 1.47KA, 1.6KV, A 24; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average On State Current:1.473kA; On State RMS Current:2.913kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 1.47KA, 1.6KV, A 24; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average On State Current:1.473kA; On State RMS Current:2.913kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST1000C16K0
Discrete Semiconductor Products - Thyristors - SCRs VS-ST1000C16K0
SCR 1.6KV 2913A A24

SCR 1.6KV 2913A A24

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VS-ST1000C16K0
SCR Modules VS-ST1000C16K0
SCR Modules 1600 Volt 1473 Amp

SCR Modules 1600 Volt 1473 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number VS-ST1000C16K0-ND 07B3283 VS-ST1000C16K0 VS-ST1000C16K0
Product Name SCRs Scr Thyristor, 1.47Ka, 1.6Kv, A 24; Peak Repetitive Off State Voltage Vishay Discrete Semiconductor Products - Thyristors - SCRs SCR Modules
Thyristor Type SCR SCR SCR
Package Type TO-200AC, K-PUK, A-24 TO-200AC TO-200AC, K-PUK, A-24
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B631-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details