Vishay Intertechnology, Inc. SCRs VS-50TPS12L-M3

Description
SCR 1.2kV 79A Standard Recovery Through Hole TO-247L
Request a Quote Datasheet
Description
SCR 1.2kV 79A Standard Recovery Through Hole TO-247L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-50TPS12L-M3GI-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 79A Standard Recovery Through Hole TO-247L

SCR 1.2kV 79A Standard Recovery Through Hole TO-247L

Buy Now Datasheet
SCRs - Single - VS-50TPS12L-M3 - 763873-VS-50TPS12L-M3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-50TPS12L-M3
763873-VS-50TPS12L-M3
SCRs - Single - VS-50TPS12L-M3 763873-VS-50TPS12L-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763873-VS-50TPS12L-M 3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C Package: TO-247-3 Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 530A @ 100Hz SCR Type: Standard Recovery Family Name: VS-50TPS12 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247L Current - On State (It (RMS)) (Maximum): 79A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 300mA Voltage - On State (Vtm) (Maximum): 1.32V Current - On State (It (AV)) (Maximum): 50A Current - Off State (Maximum): 50μA Introduction Date: February 02, 2016 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763873-VS-50TPS12L-M3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: TO-247-3
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 530A @ 100Hz
SCR Type: Standard Recovery
Family Name: VS-50TPS12
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247L
Current - On State (It (RMS)) (Maximum): 79A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 100mA
Current - Hold (Ih) (Maximum): 300mA
Voltage - On State (Vtm) (Maximum): 1.32V
Current - On State (It (AV)) (Maximum): 50A
Current - Off State (Maximum): 50μA
Introduction Date: February 02, 2016
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-50TPS12L-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-50TPS12L-M3
Discrete Semiconductor Products - Thyristors - SCRs VS-50TPS12L-M3
SCR 1.2KV 79A TO247L

SCR 1.2KV 79A TO247L

Supplier's Site
SCRs New Input Thyristor - TO-247-e3

SCRs New Input Thyristor - TO-247-e3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number VS-50TPS12L-M3GI-ND 763873-VS-50TPS12L-M3 VS-50TPS12L-M3 VS-50TPS12L-M3
Product Name SCRs SCRs - Single - VS-50TPS12L-M3 Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B543-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Thyristors - 8391395 - RS Components, Ltd.
Infineon Technologies AG
Specs
Thyristor Type Pct
Package Type Bg-t7526k-1
Pin Count 5
View Details