SCR 1.2kV 3200A Standard Recovery Chassis Mount A-24 (K-Puk)
SCR Modules Thyristors - K-PUK
SCR 1.2KV 3200A A24
SCR THYRISTOR, 1.745KA, 1.2KV, A 24; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:1.745kA; On State RMS Current:3.2kA; Gate Trigger Voltage Max:3V RoHS Compliant: No
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-ST1230C12K0-ND | VS-ST1230C12K0 | VS-ST1230C12K0 | 91F9330 |
| Product Name | SCRs | SCR Modules | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 1.745Ka, 1.2Kv, A 24; Scr Module Type Vishay |
| Thyristor Type | SCR | SCR | SCR |