SCR 800V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)
SCR 800V 80A TO208AC
Thyristor, 800 V, 100 mA, 50 A, 80 A, TO-208AC, 3 RoHS Compliant: Yes
SCR, TO-65, 800V, 50A, VS-50RIA80
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 50RIA80-ND | VS-50RIA80 | 98K9624 | VS-50RIA80 | VS-50RIA80 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 800 V, 100 Ma, 50 A, 80 A, To-208Ac, 3 Rohs Compliant Vishay | VISH Phase Control | SCRs |
| Thyristor Type | SCR | SCR | SCR | ||
| Package Type | TO-208AC, TO-65-3, Stud | TO-208AC, TO-65-3, Stud | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |