Vishay Intertechnology, Inc. SCRs VS-ST1230C08K0

Description
SCR 800V 3200A Standard Recovery Chassis Mount A-24 (K-Puk)
Request a Quote Datasheet
Description
SCR 800V 3200A Standard Recovery Chassis Mount A-24 (K-Puk)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-ST1230C08K0-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 3200A Standard Recovery Chassis Mount A-24 (K-Puk)

SCR 800V 3200A Standard Recovery Chassis Mount A-24 (K-Puk)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules
VS-ST1230C08K0
SCR Modules VS-ST1230C08K0
SCR Modules Thyristors - K-PUK

SCR Modules Thyristors - K-PUK

Buy Now Datasheet
Scr Thyristor, 800V, A-24; Peak Repetitive Off State Voltage Vishay - 91F9329 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 800V, A-24; Peak Repetitive Off State Voltage Vishay
91F9329
Scr Thyristor, 800V, A-24; Peak Repetitive Off State Voltage Vishay 91F9329
SCR THYRISTOR, 800V, A-24; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:1.745kA; On State RMS Current:3.2kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; MSL:- RoHS Compliant: No

SCR THYRISTOR, 800V, A-24; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:1.745kA; On State RMS Current:3.2kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; MSL:- RoHS Compliant: No

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST1230C08K0
Discrete Semiconductor Products - Thyristors - SCRs VS-ST1230C08K0
SCR 800V 3200A A24

SCR 800V 3200A A24

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number VS-ST1230C08K0-ND VS-ST1230C08K0 91F9329 VS-ST1230C08K0
Product Name SCRs SCR Modules Scr Thyristor, 800V, A-24; Peak Repetitive Off State Voltage Vishay Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type TO-200AC, K-PUK, A-24 TO-200AC TO-200AC, K-PUK, A-24
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B581-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1410N04TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 600 volts
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details