Vishay Precision Group Thyristors VS-30TPS12-M3

Description
Thyristor,30TPS12 30A 1200V
Request a Quote Datasheet
Description
Thyristor,30TPS12 30A 1200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 300414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
300414
Thyristors 300414
Thyristor,30TPS12 30A 1200V

Thyristor,30TPS12 30A 1200V

Supplier's Site
Thyristors - 300414P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
300414P
Thyristors 300414P
Thyristor,30TPS12 30A 1200V

Thyristor,30TPS12 30A 1200V

Supplier's Site
Thyristors - 9194375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
9194375
Thyristors 9194375
Thyristor,30TPS12 30A 1200V

Thyristor,30TPS12 30A 1200V

Supplier's Site
SCRs - VS-30TPS12-M3-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 30A Standard Recovery Through Hole TO-247AC

SCR 1.2kV 30A Standard Recovery Through Hole TO-247AC

Buy Now Datasheet
SCRs - Single - VS-30TPS12-M3 - 852999-VS-30TPS12-M3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-30TPS12-M3
852999-VS-30TPS12-M3
SCRs - Single - VS-30TPS12-M3 852999-VS-30TPS12-M3
Manufacturer: Vishay Win Source Part Number: 852999-VS-30TPS12-M3 Features: SCR 1.2 kV 30 A Package: Tube Family Name: 30TPS12 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Vishay
Win Source Part Number: 852999-VS-30TPS12-M3
Features: SCR 1.2 kV 30 A
Package: Tube
Family Name: 30TPS12
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-30TPS12-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-30TPS12-M3
Discrete Semiconductor Products - Thyristors - SCRs VS-30TPS12-M3
SCR 1.2KV 30A TO247AC

SCR 1.2KV 30A TO247AC

Supplier's Site
SCRs New Input Thyristor - TO-247-e3

SCRs New Input Thyristor - TO-247-e3

Buy Now
Thyristor/SCR/Triac/Diac/Alternistor - 111541942 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
111541942
Thyristor/SCR/Triac/Diac/Alternistor 111541942
SCR THYRISTOR, 20A, 1.2KV, TO-247AC-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:45MA; CURRENT IT AV:20A; ON STATE RMS CURRENT IT(RMS):30A; THYRISTOR CASE STYLE:TO-247AC; NO. OF PINS:3PINS; PEAK NONROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 20A, 1.2KV, TO-247AC-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:45MA; CURRENT IT AV:20A; ON STATE RMS CURRENT IT(RMS):30A; THYRISTOR CASE STYLE:TO-247AC; NO. OF PINS:3PINS; PEAK NONROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Scr Thyristor, 20A, 1.2Kv, To-247Ac-3; Peak Repetitive Off-State Voltage, Vdrm Vishay - 60AC3969 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 20A, 1.2Kv, To-247Ac-3; Peak Repetitive Off-State Voltage, Vdrm Vishay
60AC3969
Scr Thyristor, 20A, 1.2Kv, To-247Ac-3; Peak Repetitive Off-State Voltage, Vdrm Vishay 60AC3969
SCR THYRISTOR, 20A, 1.2KV, TO-247AC-3; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:45mA; Current It av:20A; On State RMS Current IT(rms):30A; Thyristor Case Style:TO-247AC; No. of Pins:3Pins; Peak NonRoHS Compliant: Yes

SCR THYRISTOR, 20A, 1.2KV, TO-247AC-3; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:45mA; Current It av:20A; On State RMS Current IT(rms):30A; Thyristor Case Style:TO-247AC; No. of Pins:3Pins; Peak NonRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 300414 300414P VS-30TPS12-M3-ND 852999-VS-30TPS12-M3 VS-30TPS12-M3 VS-30TPS12-M3 111541942 60AC3969
Product Name Thyristors Thyristors SCRs SCRs - Single - VS-30TPS12-M3 Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor/SCR/Triac/Diac/Alternistor Scr Thyristor, 20A, 1.2Kv, To-247Ac-3; Peak Repetitive Off-State Voltage, Vdrm Vishay
Thyristor Type Scr SCR; SCR SCR SCR SCR SCR SCR
Package Type To-247ac TO-247 TO-247-3 Tube TO-247-3 TO-247AC
Pin Count 3 3
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010014 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Soft Starter Modules - STT2200N16P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details