Vishay Intertechnology, Inc. SCRs - Single - VS-ST083S10PFK1P VS-ST083S10PFK1P

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795494-VS-ST083S10PF K1P Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-209AC, TO-94-4, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 1000V Current - Non Rep. Surge 50, 60Hz (Itsm): 2060A, 2160A SCR Type: Standard Recovery Family Name: VS-ST083S10 Categories: Discrete Semiconductor Products Manufacturer Package: TO-209AC (TO-94) Current - On State (It (RMS)) (Maximum): 135A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 2.15V Current - On State (It (AV)) (Maximum): 85A Current - Off State (Maximum): 30mA ECCN: EAR99 Country of Origin: India Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795494-VS-ST083S10PF K1P Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-209AC, TO-94-4, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 1000V Current - Non Rep. Surge 50, 60Hz (Itsm): 2060A, 2160A SCR Type: Standard Recovery Family Name: VS-ST083S10 Categories: Discrete Semiconductor Products Manufacturer Package: TO-209AC (TO-94) Current - On State (It (RMS)) (Maximum): 135A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 2.15V Current - On State (It (AV)) (Maximum): 85A Current - Off State (Maximum): 30mA ECCN: EAR99 Country of Origin: India Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-ST083S10PFK1P - 795494-VS-ST083S10PFK1P - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-ST083S10PFK1P
795494-VS-ST083S10PFK1P
SCRs - Single - VS-ST083S10PFK1P 795494-VS-ST083S10PFK1P
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795494-VS-ST083S10PF K1P Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-209AC, TO-94-4, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 1000V Current - Non Rep. Surge 50, 60Hz (Itsm): 2060A, 2160A SCR Type: Standard Recovery Family Name: VS-ST083S10 Categories: Discrete Semiconductor Products Manufacturer Package: TO-209AC (TO-94) Current - On State (It (RMS)) (Maximum): 135A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 2.15V Current - On State (It (AV)) (Maximum): 85A Current - Off State (Maximum): 30mA ECCN: EAR99 Country of Origin: India Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 795494-VS-ST083S10PFK1P
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: TO-209AC, TO-94-4, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 1000V
Current - Non Rep. Surge 50, 60Hz (Itsm): 2060A, 2160A
SCR Type: Standard Recovery
Family Name: VS-ST083S10
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-209AC (TO-94)
Current - On State (It (RMS)) (Maximum): 135A
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 200mA
Current - Hold (Ih) (Maximum): 600mA
Voltage - On State (Vtm) (Maximum): 2.15V
Current - On State (It (AV)) (Maximum): 85A
Current - Off State (Maximum): 30mA
ECCN: EAR99
Country of Origin: India
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - VS-ST083S10PFK1P-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 135A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)

SCR 1kV 135A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)

Buy Now Datasheet
SCRs 135 Amp 1000 Volt 135 Amp IT(RMS)

SCRs 135 Amp 1000 Volt 135 Amp IT(RMS)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST083S10PFK1P
Discrete Semiconductor Products - Thyristors - SCRs VS-ST083S10PFK1P
SCR 1KV 135A TO209AC

SCR 1KV 135A TO209AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 795494-VS-ST083S10PFK1P VS-ST083S10PFK1P-ND VS-ST083S10PFK1P VS-ST083S10PFK1P
Product Name SCRs - Single - VS-ST083S10PFK1P SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
M50 Series High Surge Current Rectifiers - M5010013FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T221N18BOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Nonstandard
VDRM 1800 volts
View Details