Vishay Intertechnology, Inc. SCRs - Single - VS-ST180S08P0VPBF VS-ST180S08P0VPBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795512-VS-ST180S08P0 VPBF Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-209AB, TO-93-4, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 4200A, 4400A SCR Type: Standard Recovery Family Name: VS-ST180S08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-209AB (TO-93) Current - On State (It (RMS)) (Maximum): 314A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 200A Current - Off State (Maximum): 30mA Alternative Parts (Cross-Reference): VS-ST180S08P0; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795512-VS-ST180S08P0 VPBF Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-209AB, TO-93-4, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 4200A, 4400A SCR Type: Standard Recovery Family Name: VS-ST180S08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-209AB (TO-93) Current - On State (It (RMS)) (Maximum): 314A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 200A Current - Off State (Maximum): 30mA Alternative Parts (Cross-Reference): VS-ST180S08P0; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-ST180S08P0VPBF - 795512-VS-ST180S08P0VPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-ST180S08P0VPBF
795512-VS-ST180S08P0VPBF
SCRs - Single - VS-ST180S08P0VPBF 795512-VS-ST180S08P0VPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795512-VS-ST180S08P0 VPBF Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-209AB, TO-93-4, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 4200A, 4400A SCR Type: Standard Recovery Family Name: VS-ST180S08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-209AB (TO-93) Current - On State (It (RMS)) (Maximum): 314A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 200A Current - Off State (Maximum): 30mA Alternative Parts (Cross-Reference): VS-ST180S08P0; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 795512-VS-ST180S08P0VPBF
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: TO-209AB, TO-93-4, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 4200A, 4400A
SCR Type: Standard Recovery
Family Name: VS-ST180S08
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-209AB (TO-93)
Current - On State (It (RMS)) (Maximum): 314A
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 600mA
Voltage - On State (Vtm) (Maximum): 1.75V
Current - On State (It (AV)) (Maximum): 200A
Current - Off State (Maximum): 30mA
Alternative Parts (Cross-Reference): VS-ST180S08P0;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - VS-ST180S08P0VPBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 314A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)

SCR 800V 314A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules 200 Amp 800 Volt 314 Amp IT(RMS)

SCR Modules 200 Amp 800 Volt 314 Amp IT(RMS)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST180S08P0VPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-ST180S08P0VPBF
SCR 800V 314A TO209AB

SCR 800V 314A TO209AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 795512-VS-ST180S08P0VPBF VS-ST180S08P0VPBF-ND VS-ST180S08P0VPBF VS-ST180S08P0VPBF
Product Name SCRs - Single - VS-ST180S08P0VPBF SCRs SCR Modules Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Scr Thyristor, 25A, Single Phase; Scr Module Type Sensata/crydom - 73M3221 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers