Vishay Precision Group SCRs VS-ST230S12P1VPBF

Description
SCR 1.2kV 360A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
Request a Quote Datasheet
Description
SCR 1.2kV 360A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-ST230S12P1VPBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 360A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)

SCR 1.2kV 360A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1096457-VS-ST230S12P1VPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1096457-VS-ST230S12P1VPBF
Discrete Semiconductor Products - Thyristors - SCRs 1096457-VS-ST230S12P1VPBF
Win Source Part Number: 1096457-VS-ST230S12P 1VPBF Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 12 Current - Hold (Ih) (Max): 600 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Voltage - On State (Vtm) (Max): 1.55 V Current - On State (It (AV)) (Max): 230 A Current - On State (It (RMS)) (Max): 360 A Current - Off State (Max): 30 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 4800A, 5000A SCR Type: Standard Recovery Mounting Type: Chassis, Stud Mount Package / Case: TO-209AB, TO-93-4, Stud Supplier Device Package: TO-209AB (TO-93) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSST230S12P1VPBF Base Product Number: ST230

Win Source Part Number: 1096457-VS-ST230S12P1VPBF
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 12
Current - Hold (Ih) (Max): 600 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 150 mA
Voltage - On State (Vtm) (Max): 1.55 V
Current - On State (It (AV)) (Max): 230 A
Current - On State (It (RMS)) (Max): 360 A
Current - Off State (Max): 30 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 4800A, 5000A
SCR Type: Standard Recovery
Mounting Type: Chassis, Stud Mount
Package / Case: TO-209AB, TO-93-4, Stud
Supplier Device Package: TO-209AB (TO-93)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSST230S12P1VPBF
Base Product Number: ST230

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules 230 Amp 1200 Volt 360 Amp IT(RMS)

SCR Modules 230 Amp 1200 Volt 360 Amp IT(RMS)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-ST230S12P1VPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST230S12P1VPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-ST230S12P1VPBF
SCR 1.2KV 360A TO209AB

SCR 1.2KV 360A TO209AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number VS-ST230S12P1VPBF-ND 1096457-VS-ST230S12P1VPBF VS-ST230S12P1VPBF VS-ST230S12P1VPBF
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCR Modules Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B682-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT175N16SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers