Vishay Precision Group SCRs VS-50RIA60

Description
SCR 600V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)
Request a Quote Datasheet
Description
SCR 600V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 50RIA60-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)

SCR 600V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-50RIA60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-50RIA60
Discrete Semiconductor Products - Thyristors - SCRs VS-50RIA60
SCR 600V 80A TO208AC

SCR 600V 80A TO208AC

Supplier's Site
Scr Thyristor, 50A, 600V, To-208Ac; Scr Module Type Vishay - 09F7090 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 50A, 600V, To-208Ac; Scr Module Type Vishay
09F7090
Scr Thyristor, 50A, 600V, To-208Ac; Scr Module Type Vishay 09F7090
SCR THYRISTOR, 50A, 600V, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

SCR THYRISTOR, 50A, 600V, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Thyristor, 600 V, 100 Ma, 50 A, 80 A, To-208Ac, 3 Rohs Compliant Vishay - 98K9623 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600 V, 100 Ma, 50 A, 80 A, To-208Ac, 3 Rohs Compliant Vishay
98K9623
Thyristor, 600 V, 100 Ma, 50 A, 80 A, To-208Ac, 3 Rohs Compliant Vishay 98K9623
Thyristor, 600 V, 100 mA, 50 A, 80 A, TO-208AC, 3 RoHS Compliant: Yes

Thyristor, 600 V, 100 mA, 50 A, 80 A, TO-208AC, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number 50RIA60-ND VS-50RIA60 09F7090
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 50A, 600V, To-208Ac; Scr Module Type Vishay
Thyristor Type SCR SCR SCR
Package Type TO-208AC, TO-65-3, Stud TO-208AC, TO-65-3, Stud
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B611F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details