Vishay Precision Group SCRs VS-50RIA20

Description
SCR 200V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)
Request a Quote Datasheet
Description
SCR 200V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 50RIA20-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)

SCR 200V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)

Buy Now Datasheet
Thyristors - 8172453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8172453
Thyristors 8172453
200V 50A Phase Control SCR TO-208AC

200V 50A Phase Control SCR TO-208AC

Supplier's Site
Thyristors - 8172453P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8172453P
Thyristors 8172453P
200V 50A Phase Control SCR TO-208AC

200V 50A Phase Control SCR TO-208AC

Supplier's Site
Sheung Wan, Hong Kong
SCRs 200 Volt 50 Amp

SCRs 200 Volt 50 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-50RIA20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-50RIA20
Discrete Semiconductor Products - Thyristors - SCRs VS-50RIA20
SCR 200V 80A TO208AC

SCR 200V 80A TO208AC

Supplier's Site
Thyristor Diode Module, 200V, 80A; Scr Module Type Vishay - 98K9621 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 200V, 80A; Scr Module Type Vishay
98K9621
Thyristor Diode Module, 200V, 80A; Scr Module Type Vishay 98K9621
THYRISTOR DIODE MODULE, 200V, 80A; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 200V, 80A; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 50RIA20-ND 8172453 8172453P VS-50RIA20 VS-50RIA20 98K9621
Product Name SCRs Thyristors Thyristors SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor Diode Module, 200V, 80A; Scr Module Type Vishay
Thyristor Type SCR Scr SCR; SCR SCR SCR
Package Type TO-208AC, TO-65-3, Stud To-65 TO-65 TO-208AC, TO-65-3, Stud
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - L311 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T720N16TOF - T720N16TOF - Infineon Technologies AG
Specs
Package Type BG-T5726K-1
Standards and Certifications RoHS
VDRM 1600 volts
View Details
2 suppliers