SCR 400V 125A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)
SCR 400V 125A TO209AC
SCR THYRISTOR, 80A, 400V, TO-209AC; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:120mA; Average On State Current:80A; On State RMS Current:125A; Thyristor Case Style:TO-94; No. of Pins:3Pins; Product Range:- RoHS Compliant: No
SCRs Thyristors - TO-83/94 BRA SQ-e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-80RIA40-ND | VS-80RIA40 | 09F7449 | VS-80RIA40 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 80A, 400V, To-209Ac; Peak Repetitive Off State Voltage Vishay | SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-209AC, TO-94-4, Stud | TO-209AC, TO-94-4, Stud | TO-94 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |