SCR 1.4kV 3080A Standard Recovery Chassis Mount A-24 (K-Puk)
SCR THYRISTOR, 1.65KA, 1.4KV, A 24; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:200mA; Average On State Current:1.65kA; On State RMS Current:3.08kA; No. of Pins:2Pins; Peak Non Repetitive Surge Current:30.5kA RoHS Compliant: No
SCR Modules Thyristors - K-PUK
SCR 1.4KV 3080A A24
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-ST1200C14K0-ND | 07B3297 | VS-ST1200C14K0 | VS-ST1200C14K0 |
| Product Name | SCRs | Scr Thyristor, 1.65Ka, 1.4Kv, A 24; Peak Repetitive Off State Voltage Vishay | SCR Modules | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-200AC, K-PUK, A-24 | TO-200AC, K-PUK, A-24 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |