"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000V (1kV)"
TEST LEAD SET, (855705), HARD POINT, 48IN, 1.22M, 10AMP, 1000V CAT II. 1000V CAT III, 600V CAT IV. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD SET, BLACK, RED, 1.22M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 614-1258-ND | TL75 | 443509 | 44F622 |
| Product Name | Banana, Meter Interface | Test Leads | Lead/Probe | Test Lead Set, Black, Red, 1.22M, 1Kv, 10A; Test Connector Type A Fluke |
| Probe Configuration | Pin and Socket; DMM Test Leads |