Pomona Electronics Banana, Meter Interface 2BA-36

Description
"36.0"" (914.40mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 300VAC"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 300VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1617-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1617-ND
Banana, Meter Interface 501-1617-ND
"36.0"" (914.40mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 300VAC"

"36.0"" (914.40mm) Banana Plug, Double, Stackable To Banana Plug, Double, Stackable Patch Cord 300VAC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
2BA-36
Test Leads 2BA-36
Test Leads 36" 2C 18AWG BAN CBL

Test Leads 36" 2C 18AWG BAN CBL

Buy Now Datasheet
Test Lead, Grey, 914.4Mm, 300V; Test Connector Type A Pomona - 10M4191 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Grey, 914.4Mm, 300V; Test Connector Type A Pomona
10M4191
Test Lead, Grey, 914.4Mm, 300V; Test Connector Type A Pomona 10M4191
TEST LEAD, GREY, 914.4MM, 300V; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Grey RoHS Compliant: Yes

TEST LEAD, GREY, 914.4MM, 300V; Test Connector Type A:4mm Stackable Dual Banana Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Lead/Probe - 19005699 - Radwell International
Willingboro, NJ, United States
Lead/Probe
19005699
Lead/Probe 19005699
TEST LEAD GREY 914.4MM 300V TYPE-A 4MM STACKABLE DOUBLE BANANA PLUG. FREE 2 YEAR RADWELL WARRANTY

TEST LEAD GREY 914.4MM 300V TYPE-A 4MM STACKABLE DOUBLE BANANA PLUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1617-ND 2BA-36 10M4191 19005699
Product Name Banana, Meter Interface Test Leads Test Lead, Grey, 914.4Mm, 300V; Test Connector Type A Pomona Lead/Probe
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Shrouded R/A Banana Plug Jumper, 18 AWG PVC Test Lead - 9138 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details