Pomona Electronics Banana, Meter Interface HB-36-0

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1894-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1894-ND
Banana, Meter Interface 501-1894-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Lead/Probe - 19025467 - Radwell International
Willingboro, NJ, United States
Lead/Probe
19025467
Lead/Probe 19025467
TEST LEAD, 1892756, MODEL HB, HORIZONTAL STACKING BANANA PLUG PATCH CORD, BANANA PLUG EACH END, COLOR: BLACK, 5000 VDC MAX. HAND-HELD USE, 30VAC/60DC, OPERATING TEMPERATURE: +55°C (+131°F) MAX, 36 INCH CABLE LENGTH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TEST LEAD, 1892756, MODEL HB, HORIZONTAL STACKING BANANA PLUG PATCH CORD, BANANA PLUG EACH END, COLOR: BLACK, 5000 VDC MAX. HAND-HELD USE, 30VAC/60DC, OPERATING TEMPERATURE: +55°C (+131°F) MAX, 36 INCH CABLE LENGTH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
HB-36-0
Test Leads HB-36-0
Test Leads 36" W/BAN PLUG BLK

Test Leads 36" W/BAN PLUG BLK

Buy Now Datasheet
Test Lead, Black, 914Mm, 70V, 15A; Test Connector Type A Pomona - 06M7324 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 914Mm, 70V, 15A; Test Connector Type A Pomona
06M7324
Test Lead, Black, 914Mm, 70V, 15A; Test Connector Type A Pomona 06M7324
TEST LEAD, BLACK, 914MM, 70V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:15A RoHS Compliant: Yes

TEST LEAD, BLACK, 914MM, 70V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1894-ND 19025467 HB-36-0 06M7324
Product Name Banana, Meter Interface Lead/Probe Test Leads Test Lead, Black, 914Mm, 70V, 15A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Test Leads - 2222644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Piercing Alligator Clip to Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 673P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details