Pomona Electronics Lead/Probe 3781-24-2

Description
RED ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RED ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead/Probe - 19006117 - Radwell International
Willingboro, NJ, United States
Lead/Probe
19006117
Lead/Probe 19006117
RED ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY

RED ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Lead, Red, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona - 10M4273 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona
10M4273
Test Lead, Red, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona 10M4273
TEST LEAD, RED, 609.6MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
3781-24-2
Test Leads 3781-24-2
Test Leads 24" W/EACH ENDS RED

Test Leads 24" W/EACH ENDS RED

Buy Now Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 19006117 10M4273 3781-24-2
Product Name Lead/Probe Test Lead, Red, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Test Probe Tips - 30BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Configuration "Standard Tip, 0.080"" (2.03mm) Dia"
Approvals RoHS Compliant
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1796877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details