Fluke Banana, Meter Interface TL175E

Description
Banana Plug, Single, Sheathed, Right Angle To Test Probe with Adapter DMM Test Leads
Request a Quote Datasheet
Description
Banana Plug, Single, Sheathed, Right Angle To Test Probe with Adapter DMM Test Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 614-1326-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
614-1326-ND
Banana, Meter Interface 614-1326-ND
Banana Plug, Single, Sheathed, Right Angle To Test Probe with Adapter DMM Test Leads

Banana Plug, Single, Sheathed, Right Angle To Test Probe with Adapter DMM Test Leads

Buy Now Datasheet
Multimeter Leads - 7051276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
7051276
Multimeter Leads 7051276
TL175E TwistGuard Test Leads

TL175E TwistGuard Test Leads

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
TL175E
Test Leads TL175E
Test Leads TWISTGUARDTM TEST LEADS, 2MM DIA PROBE TIPS WITH 4MM ADAPTERS

Test Leads TWISTGUARDTM TEST LEADS, 2MM DIA PROBE TIPS WITH 4MM ADAPTERS

Buy Now Datasheet
Lead/Probe - 24275773 - Radwell International
Willingboro, NJ, United States
Lead/Probe
24275773
Lead/Probe 24275773
TEST LEADS, TWISTGUARD, 2 MM DIAMETER PROBE TIPS, 4 MM ADAPTERS. FREE 2 YEAR RADWELL WARRANTY

TEST LEADS, TWISTGUARD, 2 MM DIAMETER PROBE TIPS, 4 MM ADAPTERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke - 47T2465 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke
47T2465
Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke 47T2465
TEST LEAD SET, BLACK, RED, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 614-1326-ND 7051276 TL175E 24275773 47T2465
Product Name Banana, Meter Interface Multimeter Leads Test Leads Lead/Probe Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke
Probe Configuration Pin and Socket; DMM Test Leads 4 mm banana plug
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Test Leads - 1745654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Banana Plug to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 9834 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details