Pomona Electronics Test Leads 3781-24-4

Description
Test Leads MINI GRABBER TEST
Datasheet
Description
Test Leads MINI GRABBER TEST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
3781-24-4
Test Leads 3781-24-4
Test Leads MINI GRABBER TEST

Test Leads MINI GRABBER TEST

Buy Now Datasheet
Test Lead, Yellow, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona - 94F1542 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Yellow, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona
94F1542
Test Lead, Yellow, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona 94F1542
TEST LEAD, YELLOW, 609.6MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Yellow; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

TEST LEAD, YELLOW, 609.6MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Yellow; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

Supplier's Site
Lead/Probe - 19006121 - Radwell International
Willingboro, NJ, United States
Lead/Probe
19006121
Lead/Probe 19006121
TEST LEAD, YELLOW, 609.6MM, 60V, 5A; TEST CONNECTOR TYPE A:HOOK CLIP; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:5A; INSULATO. FREE 2 YEAR RADWELL WARRANTY

TEST LEAD, YELLOW, 609.6MM, 60V, 5A; TEST CONNECTOR TYPE A:HOOK CLIP; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:5A; INSULATO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 3781-24-4 94F1542 19006121
Product Name Test Leads Test Lead, Yellow, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona Lead/Probe
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Test Leads - 2222675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Alligator Clip Jumper, 22 AWG PVC Test Lead - 284 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details