Fluke Multimeter Leads TL175

Description
TL175 Test Lead Set
Request a Quote Datasheet
Description
TL175 Test Lead Set
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 7414358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
7414358
Multimeter Leads 7414358
TL175 Test Lead Set

TL175 Test Lead Set

Supplier's Site
Banana, Meter Interface - 614-1315-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
614-1315-ND
Banana, Meter Interface 614-1315-ND
Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads

Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
TL175
Test Leads TL175
Test Leads TWISTGUARD TEST LEAD 2MM DIA PROBE TIP

Test Leads TWISTGUARD TEST LEAD 2MM DIA PROBE TIP

Buy Now Datasheet
Lead/Probe - 24155888 - Radwell International
Willingboro, NJ, United States
Lead/Probe
24155888
Lead/Probe 24155888
TWISTGUARD TEST LEAD KIT, CONNECTOR TYPE SHROUDED, CURRENT RATING 10A, SAFETY LEVEL CAT III - CAT IV, 2MM DIA PROBE TIPS. FREE 2 YEAR RADWELL WARRANTY

TWISTGUARD TEST LEAD KIT, CONNECTOR TYPE SHROUDED, CURRENT RATING 10A, SAFETY LEVEL CAT III - CAT IV, 2MM DIA PROBE TIPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke - 73R7393 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke
73R7393
Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke 73R7393
TEST LEAD SET, BLACK, RED, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 7414358 614-1315-ND TL175 24155888 73R7393
Product Name Multimeter Leads Banana, Meter Interface Test Leads Lead/Probe Test Lead Set, Black, Red, 1Kv, 10A; Test Connector Type A Fluke
Probe Configuration Shrouded Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook to Mini Alligator Clip, 22 AWG PVC Test Lead - 229XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1745688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details