Pomona Electronics Banana, Meter Interface 3782-48-0

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1060-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1060-ND
Banana, Meter Interface 501-1060-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
3782-48-0
Test Leads 3782-48-0
Test Leads 48" W/BAN PLUG BLK

Test Leads 48" W/BAN PLUG BLK

Buy Now Datasheet
Lead/Probe - 19006215 - Radwell International
Willingboro, NJ, United States
Lead/Probe
19006215
Lead/Probe 19006215
TEST LEAD, MINIGRABBER, HOOK CLIP TO 4MM BANANA PLUG, BLACK, 60 V, 5 A, 1.219 M. FREE 2 YEAR RADWELL WARRANTY

TEST LEAD, MINIGRABBER, HOOK CLIP TO 4MM BANANA PLUG, BLACK, 60 V, 5 A, 1.219 M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Lead, Black, 1.219M, 60V, 5A; Grabber Test Lead Type Pomona - 10M4291 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.219M, 60V, 5A; Grabber Test Lead Type Pomona
10M4291
Test Lead, Black, 1.219M, 60V, 5A; Grabber Test Lead Type Pomona 10M4291
TEST LEAD, BLACK, 1.219M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, BLACK, 1.219M, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1060-ND 3782-48-0 19006215 10M4291
Product Name Banana, Meter Interface Test Leads Lead/Probe Test Lead, Black, 1.219M, 60V, 5A; Grabber Test Lead Type Pomona
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana, Meter Interface - 201W-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details