Pomona Electronics Lead/Probe P-12-2

Description
TEST LEAD, RED, 304.8MM, 5A; TEST CONNECTOR TYPE A:PIN TIP PLUG STACKABLE; TEST CONNECTOR TYPE B:PIN TIP PLUG STACKABLE; VOLTAGE RATING:-; CURRENT RAT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TEST LEAD, RED, 304.8MM, 5A; TEST CONNECTOR TYPE A:PIN TIP PLUG STACKABLE; TEST CONNECTOR TYPE B:PIN TIP PLUG STACKABLE; VOLTAGE RATING:-; CURRENT RAT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead/Probe - 19025681 - Radwell International
Willingboro, NJ, United States
Lead/Probe
19025681
Lead/Probe 19025681
TEST LEAD, RED, 304.8MM, 5A; TEST CONNECTOR TYPE A:PIN TIP PLUG STACKABLE; TEST CONNECTOR TYPE B:PIN TIP PLUG STACKABLE; VOLTAGE RATING:-; CURRENT RAT. FREE 2 YEAR RADWELL WARRANTY

TEST LEAD, RED, 304.8MM, 5A; TEST CONNECTOR TYPE A:PIN TIP PLUG STACKABLE; TEST CONNECTOR TYPE B:PIN TIP PLUG STACKABLE; VOLTAGE RATING:-; CURRENT RAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
P-12-2
Test Plugs & Test Jacks P-12-2
Test Plugs & Test Jacks PIN TIP PLUG PATCH

Test Plugs & Test Jacks PIN TIP PLUG PATCH

Buy Now Datasheet
Test Lead, Red, 304.8Mm, 5A; Lead Length Imperial Pomona - 06M7547 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 304.8Mm, 5A; Lead Length Imperial Pomona
06M7547
Test Lead, Red, 304.8Mm, 5A; Lead Length Imperial Pomona 06M7547
TEST LEAD, RED, 304.8MM, 5A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:1ft; Lead Length:304.8mm RoHS Compliant: Yes

TEST LEAD, RED, 304.8MM, 5A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:3kV; Product Range:Model P Series; Cable Length:1ft; Lead Length:304.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 19025681 P-12-2 06M7547
Product Name Lead/Probe Test Plugs & Test Jacks Test Lead, Red, 304.8Mm, 5A; Lead Length Imperial Pomona
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 2222674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details