Pomona Electronics Test Connectors 6232A

Description
Test Connectors Set Test Probe 0.080 Brass Tip - 2 Pieces
Datasheet
Description
Test Connectors Set Test Probe 0.080 Brass Tip - 2 Pieces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Connectors
6232A
Test Connectors 6232A
Test Connectors Set Test Probe 0.080 Brass Tip - 2 Pieces

Test Connectors Set Test Probe 0.080 Brass Tip - 2 Pieces

Buy Now Datasheet
Lead/Probe - 48582850 - Radwell International
Willingboro, NJ, United States
Lead/Probe
48582850
Lead/Probe 48582850
TEST PROBES SET, LEAD CONNECTORS; TEST PROBE TYPE:-; TEST PROBE FUNCTIONS:-; ACCURACY PERCENT:-; FOR USE WITH:TEST LEADS; PRODUCT RANGE:- ;ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

TEST PROBES SET, LEAD CONNECTORS; TEST PROBE TYPE:-; TEST PROBE FUNCTIONS:-; ACCURACY PERCENT:-; FOR USE WITH:TEST LEADS; PRODUCT RANGE:- ;ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Radwell International
Product Category Electrical Test Probes Electrical Test Probes
Product Number 6232A 48582850
Product Name Test Connectors Lead/Probe
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XR Mini-Hook to Banana Plug, 18 AWG PVC Test Lead - BX6XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details