Fluke Banana, Meter Interface TL224

Description
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed, Right Angle To Banana Plug, Single, Sheathed DMM Test Leads 1000V (1kV)"
Request a Quote Datasheet
Description
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed, Right Angle To Banana Plug, Single, Sheathed DMM Test Leads 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 614-1337-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
614-1337-ND
Banana, Meter Interface 614-1337-ND
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed, Right Angle To Banana Plug, Single, Sheathed DMM Test Leads 1000V (1kV)"

"59.1"" (1500.00mm) Banana Plug, Single, Sheathed, Right Angle To Banana Plug, Single, Sheathed DMM Test Leads 1000V (1kV)"

Buy Now Datasheet
Multimeter Leads - 4502358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
4502358
Multimeter Leads 4502358
Fluke TL224 silicone test leads,1.5m

Fluke TL224 silicone test leads,1.5m

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
TL224
Test Leads TL224
Test Leads TEST LEADS SILICONE

Test Leads TEST LEADS SILICONE

Buy Now Datasheet
Test Lead Set, Black, Red, 1.5M, 1Kv, 10A; Test Connector Type A Fluke - 81C8007 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.5M, 1Kv, 10A; Test Connector Type A Fluke
81C8007
Test Lead Set, Black, Red, 1.5M, 1Kv, 10A; Test Connector Type A Fluke 81C8007
TEST LEAD SET, BLACK, RED, 1.5M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.5M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red RoHS Compliant: Yes

Supplier's Site Datasheet
Lead/Probe - 443493 - Radwell International
Willingboro, NJ, United States
Lead/Probe
443493
Lead/Probe 443493
TEST LEADS, CAT III 1000V, VAT IV 600V, STRAIGHT TO RIGHT, SHROUDED PLUG, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

TEST LEADS, CAT III 1000V, VAT IV 600V, STRAIGHT TO RIGHT, SHROUDED PLUG, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 614-1337-ND 4502358 TL224 81C8007 443493
Product Name Banana, Meter Interface Multimeter Leads Test Leads Test Lead Set, Black, Red, 1.5M, 1Kv, 10A; Test Connector Type A Fluke Lead/Probe
Probe Configuration Pin and Socket; DMM Test Leads Banana plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Test Leads - 1796868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
OEM Style Probe with Banana Socket - 63 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details