Mueller Electric Company Lead/Probe BU-60CHS-2

Description
ALLIGATOR CLIP, CONNECTOR TYPE:ALLIGATOR CLIP, CURRENT RATING:10 AMP, JAW OPENING MAX:0.313, INSULATOR COLOUR:RED, COLOUR:RED, CONTACT MATERIAL:COPPER, FEATURES:ACETATE HANDLE AND 6-40 SCREW, OVERALL LENGTH:2.344 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
ALLIGATOR CLIP, CONNECTOR TYPE:ALLIGATOR CLIP, CURRENT RATING:10 AMP, JAW OPENING MAX:0.313, INSULATOR COLOUR:RED, COLOUR:RED, CONTACT MATERIAL:COPPER, FEATURES:ACETATE HANDLE AND 6-40 SCREW, OVERALL LENGTH:2.344 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lead/Probe - 61233858 - Radwell International
Willingboro, NJ, United States
Lead/Probe
61233858
Lead/Probe 61233858
ALLIGATOR CLIP, CONNECTOR TYPE:ALLIGATOR CLIP, CURRENT RATING:10 AMP, JAW OPENING MAX:0.313, INSULATOR COLOUR:RED, COLOUR:RED, CONTACT MATERIAL:COPPER, FEATURES:ACETATE HANDLE AND 6-40 SCREW, OVERALL LENGTH:2.344 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

ALLIGATOR CLIP, CONNECTOR TYPE:ALLIGATOR CLIP, CURRENT RATING:10 AMP, JAW OPENING MAX:0.313, INSULATOR COLOUR:RED, COLOUR:RED, CONTACT MATERIAL:COPPER, FEATURES:ACETATE HANDLE AND 6-40 SCREW, OVERALL LENGTH:2.344 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Test Probes
Product Number 61233858
Product Name Lead/Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

XEL Macro-Hook to Lead Only, 18 AWG PVC Test Lead - 613XEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Test Probes - 1902560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details