Pomona Electronics Banana, Meter Interface B-36-2

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1048-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1048-ND
Banana, Meter Interface 501-1048-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Lead/Probe - 19012964 - Radwell International
Willingboro, NJ, United States
Lead/Probe
19012964
Lead/Probe 19012964
TEST LEAD, RED, 914.4MM, 60V, 15A; TEST CONNECTOR TYPE A:4MM STACKABLE BANANA PLUG; TEST CONNECTOR TYPE B:4MM STACKABLE BANANA PLUG; VOLTAGE RATING:60. FREE 2 YEAR RADWELL WARRANTY

TEST LEAD, RED, 914.4MM, 60V, 15A; TEST CONNECTOR TYPE A:4MM STACKABLE BANANA PLUG; TEST CONNECTOR TYPE B:4MM STACKABLE BANANA PLUG; VOLTAGE RATING:60. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
B-36-2
Test Leads B-36-2
Test Leads 36" W/BAN PLUG RED

Test Leads 36" W/BAN PLUG RED

Buy Now Datasheet
Test Lead, Red, 914Mm, 60Vdc, 15A; Test Connector Type A Pomona - 78Y6297 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914Mm, 60Vdc, 15A; Test Connector Type A Pomona
78Y6297
Test Lead, Red, 914Mm, 60Vdc, 15A; Test Connector Type A Pomona 78Y6297
TEST LEAD, RED, 914MM, 60VDC, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Red; Lead Length - Metric:914mm; Lead RoHS Compliant: Yes

TEST LEAD, RED, 914MM, 60VDC, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:15A; Insulator Colour:Red; Lead Length - Metric:914mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Red, 914.4Mm, 60V, 15A; Test Connector Type A Pomona - 34F850 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914.4Mm, 60V, 15A; Test Connector Type A Pomona
34F850
Test Lead, Red, 914.4Mm, 60V, 15A; Test Connector Type A Pomona 34F850
TEST LEAD, RED, 914.4MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:15A RoHS Compliant: Yes

TEST LEAD, RED, 914.4MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1048-ND 19012964 B-36-2 78Y6297 34F850
Product Name Banana, Meter Interface Lead/Probe Test Leads Test Lead, Red, 914Mm, 60Vdc, 15A; Test Connector Type A Pomona Test Lead, Red, 914.4Mm, 60V, 15A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Test Leads - 2222668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
XL1 Mini-Hook to 9302 Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 633XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details