Pomona Electronics Test Leads 3788

Description
Pomona 3788 Test Lead
Request a Quote Datasheet
Description
Pomona 3788 Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Test Leads
1759321
Test Leads 1759321
Pomona 3788 Test Lead

Pomona 3788 Test Lead

Supplier's Site
Lead/Probe - 18999255 - Radwell International
Willingboro, NJ, United States
Lead/Probe
18999255
Lead/Probe 18999255
TEST LEAD, BLACK, RED, 139.7MM, 60V; TEST CONNECTOR TYPE A:BNC JACK; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:-; INSULATOR. FREE 2 YEAR RADWELL WARRANTY

TEST LEAD, BLACK, RED, 139.7MM, 60V; TEST CONNECTOR TYPE A:BNC JACK; TEST CONNECTOR TYPE B:HOOK CLIP; VOLTAGE RATING:60V; CURRENT RATING:-; INSULATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Lead, Black, Red, 139.7Mm, 60V; Bnc Connector Type Pomona - 35F1061 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, Red, 139.7Mm, 60V; Bnc Connector Type Pomona
35F1061
Test Lead, Black, Red, 139.7Mm, 60V; Bnc Connector Type Pomona 35F1061
TEST LEAD, BLACK, RED, 139.7MM, 60V; BNC Connector Type:BNC Jack; Test Connector Type B:Hook Clip; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, BLACK, RED, 139.7MM, 60V; BNC Connector Type:BNC Jack; Test Connector Type B:Hook Clip; Lead Length - Imperial:5.5"; Lead Length - Metric:140mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1759321 18999255 35F1061
Product Name Test Leads Lead/Probe Test Lead, Black, Red, 139.7Mm, 60V; Bnc Connector Type Pomona
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details