"8.0"" (203.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 5000VDC (5kV)"
TEST LEAD, YELLOW, 203.2MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Yellow RoHS Compliant: Yes
TEST LEAD, YELLOW, 203.2MM, 60V, 15A; TEST CONNECTOR TYPE A:4MM STACKABLE BANANA PLUG; TEST CONNECTOR TYPE B:4MM STACKABLE BANANA PLUG; VOLTAGE RATING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 501-1892-ND | B-8-4 | 06M6953 | 19013070 |
| Product Name | Banana, Meter Interface | Test Leads | Test Lead, Yellow, 203.2Mm, 60V, 15A; Test Connector Type A Pomona | Lead/Probe |
| Probe Configuration | Pin and Socket |