Pomona Electronics Banana, Meter Interface 3782-24-0

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1056-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1056-ND
Banana, Meter Interface 501-1056-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300VDC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
3782-24-0
Test Leads 3782-24-0
Test Leads 24" W/BAN PLUG BLK

Test Leads 24" W/BAN PLUG BLK

Buy Now Datasheet
Lead/Probe - 19006179 - Radwell International
Willingboro, NJ, United States
Lead/Probe
19006179
Lead/Probe 19006179
BLACK ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY

BLACK ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Test Lead, Black, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona - 10M4283 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona
10M4283
Test Lead, Black, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona 10M4283
TEST LEAD, BLACK, 609.6MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes

TEST LEAD, BLACK, 609.6MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1056-ND 3782-24-0 19006179 10M4283
Product Name Banana, Meter Interface Test Leads Lead/Probe Test Lead, Black, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

XHL Macro-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 2048261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details