TEST LEAD, RED, 609.6MM, TEST CONNECTOR TYPE A: ALLIGATOR CLIP, TEST CONNECTOR TYPE B: ALLIGATOR CLIP, CURRENT RATING: 5AMP, VOLTAGE RATING: 60V. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, RED, 609.6MM, 60V, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model AL-B Series; Cable Length:2ft; Contact Material:Steel RoHS Compliant: Yes
Test Leads ALIG 24" PTCH CRD RD
| Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 19012769 | 06M6926 | AL-B-24-2 |
| Product Name | Lead/Probe | Test Lead, Red, 609.6Mm, 60V, 5A; Lead Length Imperial Pomona | Test Leads |
| Probe Type | Voltage; Current |