Mueller Electric Company Banana, Meter Interface 110009

Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1055-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1055-ND
Banana, Meter Interface 314-1055-ND
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
110009
Test Leads 110009
Test Leads TEST LEADS

Test Leads TEST LEADS

Buy Now Datasheet
Lead/Probe - 61214742 - Radwell International
Willingboro, NJ, United States
Lead/Probe
61214742
Lead/Probe 61214742
(PRICE/PK 2) CONNECTOR ASSEMBLIES, TEST, BLACK, RED, 20 AMP. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK 2) CONNECTOR ASSEMBLIES, TEST, BLACK, RED, 20 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector Assemblies, Test; Test Connector Type A Mueller Electric - 93F9807 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assemblies, Test; Test Connector Type A Mueller Electric
93F9807
Connector Assemblies, Test; Test Connector Type A Mueller Electric 93F9807
CONNECTOR ASSEMBLIES, TEST; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:- RoHS Compliant: Yes

CONNECTOR ASSEMBLIES, TEST; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Test Prod To Rh Shielded Banana Plug Rohs Compliant Mueller Electric - 29AK9865 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod To Rh Shielded Banana Plug Rohs Compliant Mueller Electric
29AK9865
Test Prod To Rh Shielded Banana Plug Rohs Compliant Mueller Electric 29AK9865
TEST PROD TO RH SHIELDED BANANA PLUG ROHS COMPLIANT: YES

TEST PROD TO RH SHIELDED BANANA PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 314-1055-ND 110009 61214742 93F9807
Product Name Banana, Meter Interface Test Leads Lead/Probe Connector Assemblies, Test; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XL1 Mini-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details