Pomona Electronics Multimeter Leads 6342

Description
6342, PRECISION ELECTRONIC PROBE
Request a Quote Datasheet
Description
6342, PRECISION ELECTRONIC PROBE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 2218265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
2218265
Multimeter Leads 2218265
6342, PRECISION ELECTRONIC PROBE

6342, PRECISION ELECTRONIC PROBE

Supplier's Site
Banana, Meter Interface - 501-1457-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1457-ND
Banana, Meter Interface 501-1457-ND
"39.4"" (1000.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe, Spring Loaded DMM Test Leads 1000VAC (1kV)"

"39.4"" (1000.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe, Spring Loaded DMM Test Leads 1000VAC (1kV)"

Buy Now Datasheet
Lead/Probe - 19020537 - Radwell International
Willingboro, NJ, United States
Lead/Probe
19020537
Lead/Probe 19020537
RED/BLACK ELECTRICAL TEST EQUIPMENT PROBE USE WITH DIGITAL MULTIMETERS. FREE 2 YEAR RADWELL WARRANTY

RED/BLACK ELECTRICAL TEST EQUIPMENT PROBE USE WITH DIGITAL MULTIMETERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Test Probes
6342
Test Probes 6342
Test Probes TEST LEAD SET

Test Probes TEST LEAD SET

Buy Now Datasheet
Test Lead Set, Black, Red, 1M, 60V, 3A; Test Connector Type A Pomona - 91B0558 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1M, 60V, 3A; Test Connector Type A Pomona
91B0558
Test Lead Set, Black, Red, 1M, 60V, 3A; Test Connector Type A Pomona 91B0558
TEST LEAD SET, BLACK, RED, 1M, 60V, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:60V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:1m RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1M, 60V, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:60V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2218265 501-1457-ND 19020537 6342 91B0558
Product Name Multimeter Leads Banana, Meter Interface Lead/Probe Test Probes Test Lead Set, Black, Red, 1M, 60V, 3A; Test Connector Type A Pomona
Probe Configuration Banana Jack, Right Angle Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip to Banana Plug, 18 AWG PVC Test Lead - 680H - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details