BLACK ELECTRICAL TEST EQUIPMENT PATCH CORD USE WITH TEST CLIPS. FREE 2 YEAR RADWELL WARRANTY
TEST LEAD, BLACK, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes
Test Leads 12" W/EACH ENDS BLK
| Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 18999178 | 10M4268 | 3781-12-0 |
| Product Name | Lead/Probe | Test Lead, Black, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona | Test Leads |
| Voltage Rating | 60 volts |