Pomona Electronics Test Leads 4970

Description
Pomona 4970 BNC Test Lead
Request a Quote Datasheet
Description
Pomona 4970 BNC Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1873203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1873203
Test Leads 1873203
Pomona 4970 BNC Test Lead

Pomona 4970 BNC Test Lead

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
4970
Test Leads 4970
Test Leads BNC PLG W/20AWG LDS

Test Leads BNC PLG W/20AWG LDS

Buy Now Datasheet
Lead/Probe - 18993127 - Radwell International
Willingboro, NJ, United States
Lead/Probe
18993127
Lead/Probe 18993127
TEST LEAD, BNC PLUG TO FREE END, 500 VRMS, 149.22 MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TEST LEAD, BNC PLUG TO FREE END, 500 VRMS, 149.22 MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bnc Male Plug To Flying Leads, Rf Breakout, 500 Vrms, 149.22Mm; Bnc Connector Type Pomona - 94F1507 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Male Plug To Flying Leads, Rf Breakout, 500 Vrms, 149.22Mm; Bnc Connector Type Pomona
94F1507
Bnc Male Plug To Flying Leads, Rf Breakout, 500 Vrms, 149.22Mm; Bnc Connector Type Pomona 94F1507
BNC Male Plug To Flying Leads, RF Breakout, 500 Vrms, 149.22MM; BNC Connector Type:BNC Plug; Test Connector Type B:Free End; Lead Length - Imperial:5.8"; Lead Length - Metric:147mm; Insulator Colour:Black, Red; Current Rating:- RoHS Compliant: Yes

BNC Male Plug To Flying Leads, RF Breakout, 500 Vrms, 149.22MM; BNC Connector Type:BNC Plug; Test Connector Type B:Free End; Lead Length - Imperial:5.8"; Lead Length - Metric:147mm; Insulator Colour:Black, Red; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1873203 4970 18993127 94F1507
Product Name Test Leads Test Leads Lead/Probe Bnc Male Plug To Flying Leads, Rf Breakout, 500 Vrms, 149.22Mm; Bnc Connector Type Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.025″ Sq. Socket to Meter Banana Plug, 22 AWG PVC Test Lead - 9170 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details